BUD INDUSTRIES, INC. 19"/23" Equipment Cabinet Rack DC-8010

Description
For 19"&23" panel width equipment installations, lockable front/rear doors
Request a Quote Datasheet
Description
For 19"&23" panel width equipment installations, lockable front/rear doors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
19"/23" Equipment Cabinet Rack
DC-8010
19"/23" Equipment Cabinet Rack DC-8010
For 19"&23" panel width equipment installations, lockable front/rear doors

For 19"&23" panel width equipment installations, lockable front/rear doors

Supplier's Site
Boxes, Enclosures, Racks - Racks - DC-8010 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Racks
DC-8010
Boxes, Enclosures, Racks - Racks DC-8010
Win Source Part Number: 1026191-DC-8010 Category: Boxes, Enclosures, Racks>Racks Type: Equipment Cabinet Color: Sand Features: Cable Entry Systems Package: Bulk Standard Package: 1 Style: Enclosed, Back, Front, Sides Material: Metal, Steel Dimensions - Panel: 29.250" L x 21.812" W x 78.812" H (742.95mm x 554.02mm x 2001.83mm) Dimensions - Overall: 30.750" L x 27.000" W x 84.062" H (781.05mm x 685.80mm x 2135.18mm) Door: Steel Mounting Rails: Two Pair Ventilation: Door Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 256 lbs (116.1 kg) Alternative Parts (Cross-Reference): DC-8010DC8010; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: DC 8010,DC8010 Number of Units: 45U

Win Source Part Number: 1026191-DC-8010
Category: Boxes, Enclosures, Racks>Racks
Type: Equipment Cabinet
Color: Sand
Features: Cable Entry Systems
Package: Bulk
Standard Package: 1
Style: Enclosed, Back, Front, Sides
Material: Metal, Steel
Dimensions - Panel: 29.250" L x 21.812" W x 78.812" H (742.95mm x 554.02mm x 2001.83mm)
Dimensions - Overall: 30.750" L x 27.000" W x 84.062" H (781.05mm x 685.80mm x 2135.18mm)
Door: Steel
Mounting Rails: Two Pair
Ventilation: Door
Shipping Info: Drop shipped from the Manufacturer's Warehouse
Weight: 256 lbs (116.1 kg)
Alternative Parts (Cross-Reference): DC-8010DC8010;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
Mfr: Bud Industries
Other Names: DC 8010,DC8010
Number of Units: 45U

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
DC-8010
Racks & Rack Cabinets DC-8010
Racks & Rack Cabinets 19"/23" EQUIPMENT 84.06 x 27 x 30.75

Racks & Rack Cabinets 19"/23" EQUIPMENT 84.06 x 27 x 30.75

Buy Now Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number DC-8010 DC-8010 DC-8010
Product Name 19"/23" Equipment Cabinet Rack Boxes, Enclosures, Racks - Racks Racks & Rack Cabinets
Type Rack Enclosures
Shape Rectangular
Length 84 inch (2134 mm) 30.75 inch (781 mm)
Width 27 inch (686 mm) 27 inch (686 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2139 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 9.45 inch (240 mm)
Depth 6.5 inch (165 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details