BUD INDUSTRIES, INC. Cabinet Rack, 19In, 22In, 40U; Cabinet Type Bud Industries DC-8002-RB

Description
CABINET RACK, 19IN, 22IN, 40U; Cabinet Type:Turnkey; Product Range:-; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel; Body Color:Blue RoHS Compliant: Yes
Description
CABINET RACK, 19IN, 22IN, 40U; Cabinet Type:Turnkey; Product Range:-; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel; Body Color:Blue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 22In, 40U; Cabinet Type Bud Industries - 01F144 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 22In, 40U; Cabinet Type Bud Industries
01F144
Cabinet Rack, 19In, 22In, 40U; Cabinet Type Bud Industries 01F144
CABINET RACK, 19IN, 22IN, 40U; Cabinet Type:Turnkey; Product Range:-; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel; Body Color:Blue RoHS Compliant: Yes

CABINET RACK, 19IN, 22IN, 40U; Cabinet Type:Turnkey; Product Range:-; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel; Body Color:Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 01F144
Product Name Cabinet Rack, 19In, 22In, 40U; Cabinet Type Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details