BUD INDUSTRIES, INC. Racks & Rack Cabinets DC-8002-RB

Description
Racks & Rack Cabinets 22 X 75.31 X 25.5
Datasheet
Description
Racks & Rack Cabinets 22 X 75.31 X 25.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
DC-8002-RB
Racks & Rack Cabinets DC-8002-RB
Racks & Rack Cabinets 22 X 75.31 X 25.5

Racks & Rack Cabinets 22 X 75.31 X 25.5

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number DC-8002-RB
Product Name Racks & Rack Cabinets
Length 25.5 inch (648 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
4 suppliers