BUD INDUSTRIES, INC. Racks - DC-8002-BT DC-8002-BT

Description
Manufacturer: Bud Industries Win Source Part Number: 1010222-DC-8002-BT Type: Cabinet Rack Color: Black Style: Enclosed, Back, Front, Sides Material: Metal, Steel Dimensions - Panel: 24.000" L x 17.937" W x 70.062" H (609.60mm x 455.60mm x 1779.58mm) Dimensions - Overall: 25.500" L x 22.000" W x 75.312" H (647.70mm x 558.80mm x 1912.93mm) Door: Glass Mounting Rails: Two Pair Ventilation: Back, Sides, Door Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 208 lbs (94.3kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Bud Industries Win Source Part Number: 1010222-DC-8002-BT Type: Cabinet Rack Color: Black Style: Enclosed, Back, Front, Sides Material: Metal, Steel Dimensions - Panel: 24.000" L x 17.937" W x 70.062" H (609.60mm x 455.60mm x 1779.58mm) Dimensions - Overall: 25.500" L x 22.000" W x 75.312" H (647.70mm x 558.80mm x 1912.93mm) Door: Glass Mounting Rails: Two Pair Ventilation: Back, Sides, Door Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 208 lbs (94.3kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - DC-8002-BT - DC-8002-BT - Win Source Electronics
Laguna Hills, CA, United States
Racks - DC-8002-BT
DC-8002-BT
Racks - DC-8002-BT DC-8002-BT
Manufacturer: Bud Industries Win Source Part Number: 1010222-DC-8002-BT Type: Cabinet Rack Color: Black Style: Enclosed, Back, Front, Sides Material: Metal, Steel Dimensions - Panel: 24.000" L x 17.937" W x 70.062" H (609.60mm x 455.60mm x 1779.58mm) Dimensions - Overall: 25.500" L x 22.000" W x 75.312" H (647.70mm x 558.80mm x 1912.93mm) Door: Glass Mounting Rails: Two Pair Ventilation: Back, Sides, Door Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 208 lbs (94.3kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Bud Industries
Win Source Part Number: 1010222-DC-8002-BT
Type: Cabinet Rack
Color: Black
Style: Enclosed, Back, Front, Sides
Material: Metal, Steel
Dimensions - Panel: 24.000" L x 17.937" W x 70.062" H (609.60mm x 455.60mm x 1779.58mm)
Dimensions - Overall: 25.500" L x 22.000" W x 75.312" H (647.70mm x 558.80mm x 1912.93mm)
Door: Glass
Mounting Rails: Two Pair
Ventilation: Back, Sides, Door
Shipping Info: Drop shipped from the Manufacturer's Warehouse
Weight: 208 lbs (94.3kg)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
DC-8002-BT
Racks & Rack Cabinets DC-8002-BT
Racks & Rack Cabinets 22 X 75.31 X 25.5

Racks & Rack Cabinets 22 X 75.31 X 25.5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number DC-8002-BT DC-8002-BT
Product Name Racks - DC-8002-BT Racks & Rack Cabinets
Length 25.5 inch (648 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers