BUD INDUSTRIES, INC. Boxes DB-4751

Description
"Box Plastic, ABS Gray Cover Included 3.906"" L x 1.717"" W (99.21mm x 43.61mm) X 3.230"" (82.04mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Cover Included 3.906"" L x 1.717"" W (99.21mm x 43.61mm) X 3.230"" (82.04mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - DB-4751-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 3.906"" L x 1.717"" W (99.21mm x 43.61mm) X 3.230"" (82.04mm)"

"Box Plastic, ABS Gray Cover Included 3.906"" L x 1.717"" W (99.21mm x 43.61mm) X 3.230"" (82.04mm)"

Buy Now Datasheet
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Bud Industries - 66M8437 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Bud Industries
66M8437
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Bud Industries 66M8437
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:82mm; External Width - Metric:44mm; External Depth - Metric:99mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:82mm; External Width - Metric:44mm; External Depth - Metric:99mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number DB-4751-ND 66M8437
Product Name Boxes Enclosure, Din Rail, Plastic, Gray; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details