BUD INDUSTRIES, INC. Boxes DB-4701

Description
"Box Plastic, ABS Gray Cover Included 4.425"" L x 2.570"" W (112.40mm x 65.28mm) X 2.760"" (70.10mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Cover Included 4.425"" L x 2.570"" W (112.40mm x 65.28mm) X 2.760"" (70.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - DB-4701-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 4.425"" L x 2.570"" W (112.40mm x 65.28mm) X 2.760"" (70.10mm)"

"Box Plastic, ABS Gray Cover Included 4.425"" L x 2.570"" W (112.40mm x 65.28mm) X 2.760"" (70.10mm)"

Buy Now Datasheet
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Bud Industries - 97H5031 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Bud Industries
97H5031
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Bud Industries 97H5031
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:70.1mm; External Width - Metric:65mm; External Depth - Metric:112mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:70.1mm; External Width - Metric:65mm; External Depth - Metric:112mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number DB-4701-ND 97H5031
Product Name Boxes Enclosure, Din Rail, Plastic, Gray; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures With Integrated Handle - CARRYTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 8.74 to 13.7 inch (222 to 348 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNXCD Cylindrical Flameproof Enclosure - flameproof-enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
TK Series Enclosures - 104-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers