BUD INDUSTRIES, INC. Utilibox Style E CUR-793

Description
UL 94V-0 flammability rating, available in black
Description
UL 94V-0 flammability rating, available in black

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style E
CUR-793
Utilibox Style E CUR-793
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Enclosure, Utilibox; ABS Plastic; 4.10 in. L x 2.23 in. W x 2 in. H; Black - 70149023 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Utilibox; ABS Plastic; 4.10 in. L x 2.23 in. W x 2 in. H; Black
70149023
Enclosure, Utilibox; ABS Plastic; 4.10 in. L x 2.23 in. W x 2 in. H; Black 70149023
Enclosure Utilibox, ABS Plastic Body Material, Black Textured Finish ABS plastic with UL 94V-O flammability rating suggested service temperature of -20 degrees C to 70 degrees C Comes with close fitting interlocking lid and assembly hardware CUR prefixed parts available with .015 in. deep recessed area Available with or without mounting feet Black ABS Plastic with 94V-O Flammability Rating at 0.080" Thickness and Continuous Use Temperature of 70°C Comes with Close-Fitting Interlocking Lid and Assembly Hardware Special Colors and Finishes Are Available Upon Request Available with or without 0.015" Deep Recessed Area Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Enclosure Utilibox, ABS Plastic Body Material, Black Textured Finish

  • ABS plastic with UL 94V-O flammability rating suggested service temperature of -20 degrees C to 70 degrees C
  • Comes with close fitting interlocking lid and assembly hardware
  • CUR prefixed parts available with .015 in. deep recessed area
  • Available with or without mounting feet
  • Black ABS Plastic with 94V-O Flammability Rating at 0.080" Thickness and Continuous Use Temperature of 70°C
  • Comes with Close-Fitting Interlocking Lid and Assembly Hardware
  • Special Colors and Finishes Are Available Upon Request
  • Available with or without 0.015" Deep Recessed Area
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4589 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4589
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4589
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:50.8mm; External Width - Metric:57mm; External Depth - Metric:104mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:50.8mm; External Width - Metric:57mm; External Depth - Metric:104mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CUR-793 70149023 06M4589
Product Name Utilibox Style E Enclosure, Utilibox; ABS Plastic; 4.10 in. L x 2.23 in. W x 2 in. H; Black Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 4.1 inch (104 mm) 2 inch (50.8 mm)
Width 2.23 inch (56.64 mm) 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details