BUD INDUSTRIES, INC. Boxes CUR-3298

Description
"Box Plastic, ABS Black Cover Included 8.250"" L x 5.000"" W (209.55mm x 127.00mm) X 1.500"" (38.10mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 8.250"" L x 5.000"" W (209.55mm x 127.00mm) X 1.500"" (38.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2655-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 8.250"" L x 5.000"" W (209.55mm x 127.00mm) X 1.500"" (38.10mm)"

"Box Plastic, ABS Black Cover Included 8.250"" L x 5.000"" W (209.55mm x 127.00mm) X 1.500"" (38.10mm)"

Buy Now Datasheet
Enclosure, Utility Box, Abs, Black; Enclosure Type Bud Industries - 56AC7828 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility Box, Abs, Black; Enclosure Type Bud Industries
56AC7828
Enclosure, Utility Box, Abs, Black; Enclosure Type Bud Industries 56AC7828
ENCLOSURE, UTILITY BOX, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:41.66mm; External Width - Metric:128.8mm; External Depth - Metric:211.3mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY BOX, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:41.66mm; External Width - Metric:128.8mm; External Depth - Metric:211.3mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2655-ND 56AC7828
Product Name Boxes Enclosure, Utility Box, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402-7H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Aluminum; Aluminum
View Details
2 suppliers