BUD INDUSTRIES, INC. Boxes CUR-3287

Description
"Box Plastic, ABS Black Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 1.356"" (34.44mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 1.356"" (34.44mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1538-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 1.356"" (34.44mm)"

"Box Plastic, ABS Black Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 1.356"" (34.44mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 80K1025 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
80K1025
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 80K1025
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:34.8mm; External Width - Metric:117mm; External Depth - Metric:155mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:34.8mm; External Width - Metric:117mm; External Depth - Metric:155mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1538-ND 80K1025
Product Name Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Enclosures - esa-1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 130-513 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers