BUD INDUSTRIES, INC. Boxes CUR-3287-C

Description
"Box Plastic, ABS Black, Clear Cover/Door Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 1.356"" (34.44mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black, Clear Cover/Door Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 1.356"" (34.44mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1539-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black, Clear Cover/Door Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 1.356"" (34.44mm)"

"Box Plastic, ABS Black, Clear Cover/Door Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 1.356"" (34.44mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 377-1539-ND
Product Name Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 184937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 8.66 inch (220 mm)
Depth 4.21 inch (107 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
5 suppliers