BUD INDUSTRIES, INC. Utility Cabinets CU-883

Description
Sturdy all welded body, available in 20 gauge steel, all-welded body
Description
Sturdy all welded body, available in 20 gauge steel, all-welded body

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utility Cabinets
CU-883
Utility Cabinets CU-883
Sturdy all welded body, available in 20 gauge steel, all-welded body

Sturdy all welded body, available in 20 gauge steel, all-welded body

Supplier's Site
Cabinet; Steel; 4 in.; 4 in.; 2 in.; Metallic Gray; 0.219 in.; 0.187 in. - 70148712 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet; Steel; 4 in.; 4 in.; 2 in.; Metallic Gray; 0.219 in.; 0.187 in.
70148712
Cabinet; Steel; 4 in.; 4 in.; 2 in.; Metallic Gray; 0.219 in.; 0.187 in. 70148712
Steel Utility Cabinet, Metallic Gray Finish, 6 Sheet Metal Screw, Panel Mounting General-purpose cabinets for small area housings. Two removable panels, both front and rear, provide easy access to inside. Steel cabinets in metallic gray finish; aluminum cabinets in natural aluminum or metallic gray finish.

Steel Utility Cabinet, Metallic Gray Finish, 6 Sheet Metal Screw, Panel Mounting
General-purpose cabinets for small area housings. Two removable panels, both front and rear, provide easy access to inside. Steel cabinets in metallic gray finish; aluminum cabinets in natural aluminum or metallic gray finish.

Supplier's Site
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries - 91F640 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries
91F640
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries 91F640
ENCLOSURE, CABINET, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:51mm; IP Rating:-; Body Color:Natural; NEMA Rating:-; Weight:0.75lb RoHS Compliant: Yes

ENCLOSURE, CABINET, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:51mm; IP Rating:-; Body Color:Natural; NEMA Rating:-; Weight:0.75lb RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-883 70148712 91F640
Product Name Utility Cabinets Cabinet; Steel; 4 in.; 4 in.; 2 in.; Metallic Gray; 0.219 in.; 0.187 in. Enclosure, Cabinet, Steel; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm) 4 inch (102 mm) 4 inch (102 mm)
Width 4 inch (102 mm) 4 inch (102 mm) 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details
Small Enclosures - General Purpose Metal - 1411J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
DATEC TERMINAL CASES 5.118 X 7.087 X 0.945 X 3.386 - 70016893 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
View Details