BUD INDUSTRIES, INC. Utility Cabinets CU-882

Description
Sturdy all welded body, available in 20 gauge steel, all-welded body
Request a Quote Datasheet
Description
Sturdy all welded body, available in 20 gauge steel, all-welded body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utility Cabinets
CU-882
Utility Cabinets CU-882
Sturdy all welded body, available in 20 gauge steel, all-welded body

Sturdy all welded body, available in 20 gauge steel, all-welded body

Supplier's Site
Boxes - 377-1065-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Steel Gray End Panel(s) 15.000"" L x 9.000"" W (381.00mm x 228.60mm) X 7.000"" (177.80mm)"

"Cabinet Metal, Steel Gray End Panel(s) 15.000"" L x 9.000"" W (381.00mm x 228.60mm) X 7.000"" (177.80mm)"

Buy Now Datasheet
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries - 06M4577 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries
06M4577
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries 06M4577
ENCLOSURE, CABINET, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:381mm; External Width - Metric:229mm; External Depth - Metric:178mm; IP Rating:-; Body Color:Natural; NEMA Rating:-; Weight:8.25lb RoHS Compliant: Yes

ENCLOSURE, CABINET, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:381mm; External Width - Metric:229mm; External Depth - Metric:178mm; IP Rating:-; Body Color:Natural; NEMA Rating:-; Weight:8.25lb RoHS Compliant: Yes

Supplier's Site
Cabinet; Steel; 15 in.; 9 in.; 7 in.; Metallic Gray; 0.219 in.; 0.187 in. - 70148711 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet; Steel; 15 in.; 9 in.; 7 in.; Metallic Gray; 0.219 in.; 0.187 in.
70148711
Cabinet; Steel; 15 in.; 9 in.; 7 in.; Metallic Gray; 0.219 in.; 0.187 in. 70148711
Steel Utility Cabinet, Metallic Gray Finish, 6 Sheet Metal Screw, Panel Mounting General-purpose cabinets for small area housings. Two removable panels, both front and rear, provide easy access to inside. Steel cabinets in metallic gray finish; aluminum cabinets in natural aluminum or metallic gray finish.

Steel Utility Cabinet, Metallic Gray Finish, 6 Sheet Metal Screw, Panel Mounting
General-purpose cabinets for small area housings. Two removable panels, both front and rear, provide easy access to inside. Steel cabinets in metallic gray finish; aluminum cabinets in natural aluminum or metallic gray finish.

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-882 377-1065-ND 06M4577 70148711
Product Name Utility Cabinets Boxes Enclosure, Cabinet, Steel; Enclosure Type Bud Industries Cabinet; Steel; 15 in.; 9 in.; 7 in.; Metallic Gray; 0.219 in.; 0.187 in.
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 15 inch (381 mm) 15 inch (381 mm) 15 inch (381 mm)
Width 9 inch (229 mm) 9.02 inch (229 mm) 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1444450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16C4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers