BUD INDUSTRIES, INC. Utility Cabinets CU-879

Description
Sturdy all welded body, available in 20 gauge steel, all-welded body
Request a Quote Datasheet
Description
Sturdy all welded body, available in 20 gauge steel, all-welded body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utility Cabinets
CU-879
Utility Cabinets CU-879
Sturdy all welded body, available in 20 gauge steel, all-welded body

Sturdy all welded body, available in 20 gauge steel, all-welded body

Supplier's Site
Boxes - 377-1064-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Steel Gray End Panel(s) 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 7.000"" (177.80mm)"

"Cabinet Metal, Steel Gray End Panel(s) 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 7.000"" (177.80mm)"

Buy Now Datasheet
Cabinet; Steel; 10 in.; 8 in.; 7 in.; Metallic Gray; 0.219 in.; 0.187 in. - 70148708 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet; Steel; 10 in.; 8 in.; 7 in.; Metallic Gray; 0.219 in.; 0.187 in.
70148708
Cabinet; Steel; 10 in.; 8 in.; 7 in.; Metallic Gray; 0.219 in.; 0.187 in. 70148708
Steel Utility Cabinet, Metallic Gray Finish, 6 Sheet Metal Screw, Panel Mounting General-purpose cabinets for small area housings. Two removable panels, both front and rear, provide easy access to inside. Steel cabinets in metallic gray finish; aluminum cabinets in natural aluminum or metallic gray finish.

Steel Utility Cabinet, Metallic Gray Finish, 6 Sheet Metal Screw, Panel Mounting
General-purpose cabinets for small area housings. Two removable panels, both front and rear, provide easy access to inside. Steel cabinets in metallic gray finish; aluminum cabinets in natural aluminum or metallic gray finish.

Supplier's Site
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries - 91F647 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries
91F647
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries 91F647
ENCLOSURE, CABINET, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:178mm; IP Rating:-; Body Color:Natural; NEMA Rating:-; Weight:3.25lb RoHS Compliant: Yes

ENCLOSURE, CABINET, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:178mm; IP Rating:-; Body Color:Natural; NEMA Rating:-; Weight:3.25lb RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-879 377-1064-ND 70148708 91F647
Product Name Utility Cabinets Boxes Cabinet; Steel; 10 in.; 8 in.; 7 in.; Metallic Gray; 0.219 in.; 0.187 in. Enclosure, Cabinet, Steel; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm) 10 inch (254 mm) 10 inch (254 mm)
Width 8 inch (203 mm) 8 inch (203 mm) 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Hand Held Enclosures - 2832113 - RS Components, Ltd.
Specs
Length 4.92 inch (125 mm)
Width 2.36 inch (60 mm)
Depth 1.18 inch (30 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details