BUD INDUSTRIES, INC. Utilibox Style E CU-794

Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style E
CU-794
Utilibox Style E CU-794
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Boxes - CU-794-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 4.105"" L x 2.230"" W (104.27mm x 56.64mm) X 0.900"" (22.86mm)"

"Box Plastic, ABS Black Cover Included 4.105"" L x 2.230"" W (104.27mm x 56.64mm) X 0.900"" (22.86mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4574 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4574
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4574
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:22.86mm; External Width - Metric:57mm; External Depth - Metric:104mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:22.86mm; External Width - Metric:57mm; External Depth - Metric:104mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-794 CU-794-ND 06M4574
Product Name Utilibox Style E Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 4.1 inch (104 mm) 0.9000 inch (22.86 mm)
Width 2.23 inch (56.64 mm) 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2108 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 2.65 inch (67.3 mm)
View Details
TK Series Enclosures - 111-515 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers