BUD INDUSTRIES, INC. Boxes CU-790-MB

Description
"Box Plastic, ABS Black Cover Included 3.079"" L x 2.079"" W (78.21mm x 52.81mm) X 1.500"" (38.10mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 3.079"" L x 2.079"" W (78.21mm x 52.81mm) X 1.500"" (38.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CU-790-MB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 3.079"" L x 2.079"" W (78.21mm x 52.81mm) X 1.500"" (38.10mm)"

"Box Plastic, ABS Black Cover Included 3.079"" L x 2.079"" W (78.21mm x 52.81mm) X 1.500"" (38.10mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4570 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4570
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4570
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:38.1mm; External Width - Metric:53mm; External Depth - Metric:78mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:38.1mm; External Width - Metric:53mm; External Depth - Metric:78mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number CU-790-MB-ND 06M4570
Product Name Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 137-005 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers