BUD INDUSTRIES, INC. Utilibox Style D CU-744

Description
UL 94-HB flammability rating, available in black
Request a Quote Datasheet
Description
UL 94-HB flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style D
CU-744
Utilibox Style D CU-744
UL 94-HB flammability rating, available in black

UL 94-HB flammability rating, available in black

Supplier's Site
Boxes - CU-744-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polystyrene Black Cover Included 3.000"" L x 2.500"" W (76.20mm x 63.50mm) X 1.600"" (40.64mm)"

"Box Plastic, Polystyrene Black Cover Included 3.000"" L x 2.500"" W (76.20mm x 63.50mm) X 1.600"" (40.64mm)"

Buy Now Datasheet
Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries - 06M4565 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries
06M4565
Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries 06M4565
ENCLOSURE, UTILITY, POLYSTYRENE, BLACK; Enclosure Type:Utility Box; Enclosure Material:Polystyrene ; External Height - Metric:40.64mm; External Width - Metric:64mm; External Depth - Metric:76mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, UTILITY, POLYSTYRENE, BLACK; Enclosure Type:Utility Box; Enclosure Material:Polystyrene; External Height - Metric:40.64mm; External Width - Metric:64mm; External Depth - Metric:76mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Enclosure, Plastic; High Impact Polystyrene; Black; Black - 70149015 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Plastic; High Impact Polystyrene; Black; Black
70149015
Enclosure, Plastic; High Impact Polystyrene; Black; Black 70149015
Black Color Plastic Boxes, High Impact Polystyrene Body Material, Black Finish Provisions for mounting horizontal PCB High Impact Black Polystyrene Comes with Close-Fitting Interlocking Lid and Assembly Hardware Provisions for Mounting Horizontal PCB Special Colors and Finishes Are Available Upon Request Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Black Color Plastic Boxes, High Impact Polystyrene Body Material, Black Finish

  • Provisions for mounting horizontal PCB
  • High Impact Black Polystyrene
  • Comes with Close-Fitting Interlocking Lid and Assembly Hardware
  • Provisions for Mounting Horizontal PCB
  • Special Colors and Finishes Are Available Upon Request
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-744 CU-744-ND 06M4565 70149015
Product Name Utilibox Style D Boxes Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries Enclosure, Plastic; High Impact Polystyrene; Black; Black
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 3 inch (76.2 mm) 1.6 inch (40.64 mm)
Width 2.5 inch (63.5 mm) 2.52 inch (64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, TYPE 80, 3.15 X 3.15 X 3.15 INCHES - 70016694 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EDMS Motorstarter - edms motorstarter - BARTEC
Specs
Material Aluminum; Steel
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TG Series Enclosures - 101-009-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
2 suppliers