BUD INDUSTRIES, INC. Utilibox Style D CU-744-MB

Description
UL 94-HB flammability rating, available in black
Description
UL 94-HB flammability rating, available in black

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style D
CU-744-MB
Utilibox Style D CU-744-MB
UL 94-HB flammability rating, available in black

UL 94-HB flammability rating, available in black

Supplier's Site
Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries - 06M4566 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries
06M4566
Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries 06M4566
ENCLOSURE, UTILITY, POLYSTYRENE, BLACK; Enclosure Type:Utility Box; Enclosure Material:Polystyrene ; External Height - Metric:40.64mm; External Width - Metric:64mm; External Depth - Metric:76mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, UTILITY, POLYSTYRENE, BLACK; Enclosure Type:Utility Box; Enclosure Material:Polystyrene; External Height - Metric:40.64mm; External Width - Metric:64mm; External Depth - Metric:76mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number CU-744-MB 06M4566
Product Name Utilibox Style D Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3 inch (76.2 mm) 1.6 inch (40.64 mm)
Width 2.5 inch (63.5 mm) 2.52 inch (64 mm)
Unlock Full Specs
to access all available technical data

Similar Products