BUD INDUSTRIES, INC. Utilibox Style D CU-742-MB

Description
UL 94-HB flammability rating, available in black
Description
UL 94-HB flammability rating, available in black

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style D
CU-742-MB
Utilibox Style D CU-742-MB
UL 94-HB flammability rating, available in black

UL 94-HB flammability rating, available in black

Supplier's Site
Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries - 06M4563 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries
06M4563
Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries 06M4563
ENCLOSURE, UTILITY, POLYSTYRENE, BLACK; Enclosure Type:Utility Box; Enclosure Material:Polystyrene ; External Height - Metric:25.4mm; External Width - Metric:64mm; External Depth - Metric:76mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, UTILITY, POLYSTYRENE, BLACK; Enclosure Type:Utility Box; Enclosure Material:Polystyrene; External Height - Metric:25.4mm; External Width - Metric:64mm; External Depth - Metric:76mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Box; High-Impact Polystyrene; Polyurethane; 3 in.; 2.5 in.; 1 in.; Black; Gray - 70147642 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; High-Impact Polystyrene; Polyurethane; 3 in.; 2.5 in.; 1 in.; Black; Gray
70147642
Box; High-Impact Polystyrene; Polyurethane; 3 in.; 2.5 in.; 1 in.; Black; Gray 70147642
Utilibox, High-Impact Polystyrene, Black Color Matte smooth finish High Impact Black Polystyrene Comes with Close-Fitting Interlocking Lid and Assembly Hardware Provisions for Mounting Horizontal PCB Special Colors and Finishes Are Available Upon Request Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Utilibox, High-Impact Polystyrene, Black Color

  • Matte smooth finish
  • High Impact Black Polystyrene
  • Comes with Close-Fitting Interlocking Lid and Assembly Hardware
  • Provisions for Mounting Horizontal PCB
  • Special Colors and Finishes Are Available Upon Request
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-742-MB 06M4563 70147642
Product Name Utilibox Style D Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries Box; High-Impact Polystyrene; Polyurethane; 3 in.; 2.5 in.; 1 in.; Black; Gray
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3 inch (76.2 mm) 1 inch (25.4 mm) 3 inch (76.2 mm)
Width 2.5 inch (63.5 mm) 2.52 inch (64 mm) 2.5 inch (63.5 mm)
Depth 1 inch (25.4 mm) 2.99 inch (76 mm) 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 529211 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSG4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers