BUD INDUSTRIES, INC. Enclosure, Utility, Steel, Gray; Enclosure Type Bud Industries CU-7127-GT

Description
ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:184.2mm; External Width - Metric:311mm; External Depth - Metric:197mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:184.2mm; External Width - Metric:311mm; External Depth - Metric:197mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Steel, Gray; Enclosure Type Bud Industries - 06M4557 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Steel, Gray; Enclosure Type Bud Industries
06M4557
Enclosure, Utility, Steel, Gray; Enclosure Type Bud Industries 06M4557
ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:184.2mm; External Width - Metric:311mm; External Depth - Metric:197mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:184.2mm; External Width - Metric:311mm; External Depth - Metric:197mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Enclosure;Metal Utility;20ga.Steel;Feet;Louv Rear Panel;Gray;7.25Hx12.25Wx7.75D
70148741
Enclosure;Metal Utility;20ga.Steel;Feet;Louv Rear Panel;Gray;7.25Hx12.25Wx7.75D 70148741
Contour Utility Cabinet, 20 ga. Steel Material, Gray Textured Finish, Panel Mount Made of 20 gauge steel. Rounded contoured corners, flanged panels have rounded corners. Rear panel is louvered. Solid front panel. Both front and rear panels attached with four 6-32 screws each. Body in gray textured finish; panels are white textured finish providing handsome appearance.

Contour Utility Cabinet, 20 ga. Steel Material, Gray Textured Finish, Panel Mount
Made of 20 gauge steel. Rounded contoured corners, flanged panels have rounded corners. Rear panel is louvered. Solid front panel. Both front and rear panels attached with four 6-32 screws each. Body in gray textured finish; panels are white textured finish providing handsome appearance.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 06M4557 70148741
Product Name Enclosure, Utility, Steel, Gray; Enclosure Type Bud Industries Enclosure;Metal Utility;20ga.Steel;Feet;Louv Rear Panel;Gray;7.25Hx12.25Wx7.75D
Length 7.25 inch (184 mm) 7.25 inch (184 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1402D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
TK Series Enclosures - 120-402 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers