BUD INDUSTRIES, INC. Enclosure, Utility, Steel, Gray; Enclosure Type Bud Industries CU-587-GT

Description
ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:133.4mm; External Width - Metric:210mm; External Depth - Metric:197mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:133.4mm; External Width - Metric:210mm; External Depth - Metric:197mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Steel, Gray; Enclosure Type Bud Industries - 91F899 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Steel, Gray; Enclosure Type Bud Industries
91F899
Enclosure, Utility, Steel, Gray; Enclosure Type Bud Industries 91F899
ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:133.4mm; External Width - Metric:210mm; External Depth - Metric:197mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:133.4mm; External Width - Metric:210mm; External Depth - Metric:197mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cabinet; Steel; 5.25 in.; 8.25 in.; 7.75 in.; Gray Textured; 20 ga.; 0.156 in. - 70148702 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet; Steel; 5.25 in.; 8.25 in.; 7.75 in.; Gray Textured; 20 ga.; 0.156 in.
70148702
Cabinet; Steel; 5.25 in.; 8.25 in.; 7.75 in.; Gray Textured; 20 ga.; 0.156 in. 70148702
Contour Utility Cabinet, 20 ga. Steel Material, Gray Textured Finish, Panel Mount Made of 20 gauge steel. Rounded contoured corners, flanged panels have rounded corners. Rear panel is louvered. Solid front panel. Both front and rear panels attached with four 6-32 screws each. Body in gray textured finish; panels are white textured finish providing handsome appearance.

Contour Utility Cabinet, 20 ga. Steel Material, Gray Textured Finish, Panel Mount
Made of 20 gauge steel. Rounded contoured corners, flanged panels have rounded corners. Rear panel is louvered. Solid front panel. Both front and rear panels attached with four 6-32 screws each. Body in gray textured finish; panels are white textured finish providing handsome appearance.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 91F899 70148702
Product Name Enclosure, Utility, Steel, Gray; Enclosure Type Bud Industries Cabinet; Steel; 5.25 in.; 8.25 in.; 7.75 in.; Gray Textured; 20 ga.; 0.156 in.
Length 5.25 inch (133 mm) 5.25 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1415F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details