BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Boxes CU-585-GT

Description
Win Source Part Number: 996330-CU-585-GT Category: Boxes, Enclosures, Racks>Boxes Series: Utility Color: Gray, White Features: Vented Panels Package: Bulk Standard Package: 1 Thickness: 20 Gauge Height: 5.250" (133.35mm) Material: Metal, Steel Design: End Panel(s) Weight: 3.1 lbs (1.4 kg) Container Type: Cabinet Area (L x W): 47.4in² (306cm²) Dimension: 8.250" L x 5.750" W (209.55mm x 146.05mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: CU 585 GT,CU585GT
Request a Quote Datasheet
Description
Win Source Part Number: 996330-CU-585-GT Category: Boxes, Enclosures, Racks>Boxes Series: Utility Color: Gray, White Features: Vented Panels Package: Bulk Standard Package: 1 Thickness: 20 Gauge Height: 5.250" (133.35mm) Material: Metal, Steel Design: End Panel(s) Weight: 3.1 lbs (1.4 kg) Container Type: Cabinet Area (L x W): 47.4in² (306cm²) Dimension: 8.250" L x 5.750" W (209.55mm x 146.05mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: CU 585 GT,CU585GT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Boxes - CU-585-GT - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
CU-585-GT
Boxes, Enclosures, Racks - Boxes CU-585-GT
Win Source Part Number: 996330-CU-585-GT Category: Boxes, Enclosures, Racks>Boxes Series: Utility Color: Gray, White Features: Vented Panels Package: Bulk Standard Package: 1 Thickness: 20 Gauge Height: 5.250" (133.35mm) Material: Metal, Steel Design: End Panel(s) Weight: 3.1 lbs (1.4 kg) Container Type: Cabinet Area (L x W): 47.4in² (306cm²) Dimension: 8.250" L x 5.750" W (209.55mm x 146.05mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: CU 585 GT,CU585GT

Win Source Part Number: 996330-CU-585-GT
Category: Boxes, Enclosures, Racks>Boxes
Series: Utility
Color: Gray, White
Features: Vented Panels
Package: Bulk
Standard Package: 1
Thickness: 20 Gauge
Height: 5.250" (133.35mm)
Material: Metal, Steel
Design: End Panel(s)
Weight: 3.1 lbs (1.4 kg)
Container Type: Cabinet
Area (L x W): 47.4in² (306cm²)
Dimension: 8.250" L x 5.750" W (209.55mm x 146.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
Mfr: Bud Industries
Other Names: CU 585 GT,CU585GT

Buy Now Datasheet
Enclosure, Utility, Steel, Gray; Enclosure Type Bud Industries - 06M4554 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Steel, Gray; Enclosure Type Bud Industries
06M4554
Enclosure, Utility, Steel, Gray; Enclosure Type Bud Industries 06M4554
ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:133.4mm; External Width - Metric:210mm; External Depth - Metric:146mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:133.4mm; External Width - Metric:210mm; External Depth - Metric:146mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Cabinet; Steel; 5.25 in.; 8.25 in.; 5.75 in.; Gray Textured; 20 ga.; 0.156 in.
70148701
Cabinet; Steel; 5.25 in.; 8.25 in.; 5.75 in.; Gray Textured; 20 ga.; 0.156 in. 70148701
Contour Utility Cabinet, 20 ga. Steel Material, Gray Textured Finish, Panel Mount Made of 20 gauge steel. Rounded contoured corners, flanged panels have rounded corners. Rear panel is louvered. Solid front panel. Both front and rear panels attached with four 6-32 screws each. Body in gray textured finish; panels are white textured finish providing handsome appearance.

Contour Utility Cabinet, 20 ga. Steel Material, Gray Textured Finish, Panel Mount
Made of 20 gauge steel. Rounded contoured corners, flanged panels have rounded corners. Rear panel is louvered. Solid front panel. Both front and rear panels attached with four 6-32 screws each. Body in gray textured finish; panels are white textured finish providing handsome appearance.

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-585-GT 06M4554 70148701
Product Name Boxes, Enclosures, Racks - Boxes Enclosure, Utility, Steel, Gray; Enclosure Type Bud Industries Cabinet; Steel; 5.25 in.; 8.25 in.; 5.75 in.; Gray Textured; 20 ga.; 0.156 in.
Length 5.25 inch (133 mm) 5.25 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Plastic Box Small Type - BCAS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 1.77 to 7.48 inch (45 to 190 mm)
View Details