BUD INDUSTRIES, INC. Boxes CU-5478

Description
"Box Metal, Aluminum Natural Cover Included 7.500"" L x 7.500"" W (190.50mm x 190.50mm) X 2.620"" (66.55mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 7.500"" L x 7.500"" W (190.50mm x 190.50mm) X 2.620"" (66.55mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CU-5478-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 7.500"" L x 7.500"" W (190.50mm x 190.50mm) X 2.620"" (66.55mm)"

"Box Metal, Aluminum Natural Cover Included 7.500"" L x 7.500"" W (190.50mm x 190.50mm) X 2.620"" (66.55mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 56J7125 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
56J7125
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 56J7125
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:66.5mm; External Width - Metric:191mm; External Depth - Metric:191mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:66.5mm; External Width - Metric:191mm; External Depth - Metric:191mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number CU-5478-ND 56J7125
Product Name Boxes Enclosure, Box, Aluminium; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) - 36AJ9312 - Newark, An Avnet Company
Specs
Length 1.87 inch (47.5 mm)
Width 6.5 inch (165 mm)
Depth 8.86 inch (225 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 100-409-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
3 suppliers