BUD INDUSTRIES, INC. Boxes CU-5477-B

Description
"Box Metal, Aluminum Black Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 1.500"" (38.10mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 1.500"" (38.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2012-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 1.500"" (38.10mm)"

"Box Metal, Aluminum Black Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 1.500"" (38.10mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries - 98J0032 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
98J0032
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries 98J0032
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:38.1mm; External Width - Metric:119mm; External Depth - Metric:188mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:38.1mm; External Width - Metric:119mm; External Depth - Metric:188mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2012-ND 98J0032
Product Name Boxes Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) - 36AJ9312 - Newark, An Avnet Company
Specs
Length 1.87 inch (47.5 mm)
Width 6.5 inch (165 mm)
Depth 8.86 inch (225 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJC enclosure - flameproof enclosures ejc ex d iic - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Push Buttons/ 22mm Polycarbonate Enclosures - 153-901 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (94 mm)
View Details
3 suppliers