BUD INDUSTRIES, INC. Enclosure, Box, Aluminium; Enclosure Type Bud Industries CU-5475

Description
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:95.3mm; External Width - Metric:121mm; External Depth - Metric:121mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:95.3mm; External Width - Metric:121mm; External Depth - Metric:121mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 56J7119 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
56J7119
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 56J7119
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:95.3mm; External Width - Metric:121mm; External Depth - Metric:121mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:95.3mm; External Width - Metric:121mm; External Depth - Metric:121mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Econobox; Aluminum Alloy #ADC-10; 3.594in.; 4.750 in.; Natural; 0.094 in. - 70147628 - Allied Electronics, Inc.
Fort Worth, TX, USA
Econobox; Aluminum Alloy #ADC-10; 3.594in.; 4.750 in.; Natural; 0.094 in.
70147628
Econobox; Aluminum Alloy #ADC-10; 3.594in.; 4.750 in.; Natural; 0.094 in. 70147628
Econobox, Aluminum Alloy #ADC-10 Material, Natural Finish, Flat Head Screw Type ADC-10 Aluminum Alloy Excellent Screening Properties Close Fitting Covers Attach with #6-32 Screws Easily Machined or Modified to Any Applications Requirement Mounts to Wall or Panel with #6 Size Screws (Not Furnished) Heavy Duty 0.90" Thick External Wall Mounting Bracket Natural or Smooth Black Powdercoat

Econobox, Aluminum Alloy #ADC-10 Material, Natural Finish, Flat Head Screw Type

  • ADC-10 Aluminum Alloy
  • Excellent Screening Properties
  • Close Fitting Covers Attach with #6-32 Screws
  • Easily Machined or Modified to Any Applications Requirement
  • Mounts to Wall or Panel with #6 Size Screws (Not Furnished)
  • Heavy Duty 0.90" Thick External Wall Mounting Bracket
  • Natural or Smooth Black Powdercoat
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 56J7119 70147628
Product Name Enclosure, Box, Aluminium; Enclosure Type Bud Industries Econobox; Aluminum Alloy #ADC-10; 3.594in.; 4.750 in.; Natural; 0.094 in.
Length 3.75 inch (95.3 mm) 3.59 inch (91.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
TNCN empty enclosure - tncn - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details