BUD INDUSTRIES, INC. Boxes CU-5474-B

Description
"Box Metal, Aluminum Black Cover Included 4.750"" L x 4.750"" W (120.65mm x 120.65mm) X 2.330"" (59.18mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 4.750"" L x 4.750"" W (120.65mm x 120.65mm) X 2.330"" (59.18mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2009-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 4.750"" L x 4.750"" W (120.65mm x 120.65mm) X 2.330"" (59.18mm)"

"Box Metal, Aluminum Black Cover Included 4.750"" L x 4.750"" W (120.65mm x 120.65mm) X 2.330"" (59.18mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries - 98J0029 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
98J0029
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries 98J0029
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.2mm; External Width - Metric:121mm; External Depth - Metric:121mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.2mm; External Width - Metric:121mm; External Depth - Metric:121mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2009-ND 98J0029
Product Name Boxes Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418JD7LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details