BUD INDUSTRIES, INC. Boxes CU-5473-B

Description
"Box Metal, Aluminum Black Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 1.340"" (34.04mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 1.340"" (34.04mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2008-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 1.340"" (34.04mm)"

"Box Metal, Aluminum Black Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 1.340"" (34.04mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries - 98J0028 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
98J0028
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries 98J0028
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.04mm; External Width - Metric:93mm; External Depth - Metric:119mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.04mm; External Width - Metric:93mm; External Depth - Metric:119mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2008-ND 98J0028
Product Name Boxes Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details