BUD INDUSTRIES, INC. Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries CU-5472-G

Description
ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.2mm; External Width - Metric:80mm; External Depth - Metric:121mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.2mm; External Width - Metric:80mm; External Depth - Metric:121mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries - 56J7114 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
56J7114
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries 56J7114
ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.2mm; External Width - Metric:80mm; External Depth - Metric:121mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.2mm; External Width - Metric:80mm; External Depth - Metric:121mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 56J7114
Product Name Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
Length 2.33 inch (59.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers