BUD INDUSTRIES, INC. Boxes CU-5471-B

Description
"Box Metal, Aluminum Black Cover Included 4.330"" L x 3.250"" W (109.98mm x 82.55mm) X 1.750"" (44.45mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 4.330"" L x 3.250"" W (109.98mm x 82.55mm) X 1.750"" (44.45mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2006-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 4.330"" L x 3.250"" W (109.98mm x 82.55mm) X 1.750"" (44.45mm)"

"Box Metal, Aluminum Black Cover Included 4.330"" L x 3.250"" W (109.98mm x 82.55mm) X 1.750"" (44.45mm)"

Buy Now Datasheet
BUDI Wall Mount - CU-5471-B - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
CU-5471-B
BUDI Wall Mount CU-5471-B
Econobox Diecast Aluminum Box with Moun

Econobox Diecast Aluminum Box with Moun

Supplier's Site
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries - 98J0026 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
98J0026
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries 98J0026
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:44.45mm; External Width - Metric:83mm; External Depth - Metric:110mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:44.45mm; External Width - Metric:83mm; External Depth - Metric:110mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2006-ND CU-5471-B 98J0026
Product Name Boxes BUDI Wall Mount Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Box Enclosure, Abs, White; Enclosure Type Takachi - 84X0065 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 5.51 inch (140 mm)
Depth 4.33 inch (110 mm)
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details