BUD INDUSTRIES, INC. Enclosure, Box, Aluminium; Enclosure Type Bud Industries CU-5234

Description
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.1mm; External Width - Metric:93mm; External Depth - Metric:119mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.1mm; External Width - Metric:93mm; External Depth - Metric:119mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 56J7103 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
56J7103
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 56J7103
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.1mm; External Width - Metric:93mm; External Depth - Metric:119mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.1mm; External Width - Metric:93mm; External Depth - Metric:119mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 56J7103
Product Name Enclosure, Box, Aluminium; Enclosure Type Bud Industries
Length 2.21 inch (56.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1402K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details