BUD INDUSTRIES, INC. Boxes CU-5234-B

Description
"Box Metal, Aluminum Black Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 2.218"" (56.34mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 2.218"" (56.34mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2002-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 2.218"" (56.34mm)"

"Box Metal, Aluminum Black Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 2.218"" (56.34mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries - 98J0022 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
98J0022
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries 98J0022
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.1mm; External Width - Metric:93mm; External Depth - Metric:119mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.1mm; External Width - Metric:93mm; External Depth - Metric:119mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2002-ND 98J0022
Product Name Boxes Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1444455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 6.3 inch (160 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHH4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers