BUD INDUSTRIES, INC. Boxes CU-5123-B

Description
"Box Metal, Aluminum Black Cover Included 3.625"" L x 1.500"" W (92.08mm x 38.10mm) X 1.218"" (30.94mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 3.625"" L x 1.500"" W (92.08mm x 38.10mm) X 1.218"" (30.94mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2000-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 3.625"" L x 1.500"" W (92.08mm x 38.10mm) X 1.218"" (30.94mm)"

"Box Metal, Aluminum Black Cover Included 3.625"" L x 1.500"" W (92.08mm x 38.10mm) X 1.218"" (30.94mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries - 98J0020 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
98J0020
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries 98J0020
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.73mm; External Width - Metric:38mm; External Depth - Metric:92mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.73mm; External Width - Metric:38mm; External Depth - Metric:92mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2000-ND 98J0020
Product Name Boxes Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 5.91 inch (150 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details