BUD INDUSTRIES, INC. Boxes CU-473-G

Description
"Box Metal, Aluminum Gray Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 1.340"" (34.04mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Gray Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 1.340"" (34.04mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CU-473-G-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 1.340"" (34.04mm)"

"Box Metal, Aluminum Gray Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 1.340"" (34.04mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries - 24C9815 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
24C9815
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries 24C9815
ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.04mm; External Width - Metric:93mm; External Depth - Metric:119mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.04mm; External Width - Metric:93mm; External Depth - Metric:119mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number CU-473-G-ND 24C9815
Product Name Boxes Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 222317 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.35 inch (85 mm)
Width 1.77 inch (45 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
TK Series Enclosures - 137-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers