BUD INDUSTRIES, INC. Enclosure, Utility, Steel, Gray; Enclosure Type Bud Industries CU-465-GT

Description
ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:108mm; External Width - Metric:159mm; External Depth - Metric:146mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:108mm; External Width - Metric:159mm; External Depth - Metric:146mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Steel, Gray; Enclosure Type Bud Industries - 06M4552 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Steel, Gray; Enclosure Type Bud Industries
06M4552
Enclosure, Utility, Steel, Gray; Enclosure Type Bud Industries 06M4552
ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:108mm; External Width - Metric:159mm; External Depth - Metric:146mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:108mm; External Width - Metric:159mm; External Depth - Metric:146mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06M4552
Product Name Enclosure, Utility, Steel, Gray; Enclosure Type Bud Industries
Length 4.25 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16O6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
TK Series Enclosures - 120-903 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers