The TK 99 enclosure, part number 120-903, is a polycarbonate enclosure with a high cover (81 mm or 3.19 in) and smooth sidewalls, offered in light gray. It has an IP66 protection rating and is UL recognized. The material temperature range is -40°C to 120°C. The enclosure base measures 94 mm by 94 mm (3.70 in by 3.70 in).
Enclosure, Polycarbonate, Gray, Smooth Sides
PC99-8-o, 94x94x81mm Enclosure
Electrical Enclosures 3.70 x 3.70 x 3.19 Polycarbonate Gray
Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met.
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 120-903 | 120-903 | 120-903 | 70075384 |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases | Electrical Enclosures | Polycarbonate Smooth Sidewall, Without Knockouts, NEMA 4X |
| Type | Electronic and Instrument Enclosures | Junction Box | Electronic and Instrument Enclosures | |
| Shape | Rectangular | |||
| Length | 3.7 inch (93.98 mm) | |||
| Width | 3.7 inch (93.98 mm) | |||
| Depth | 3.19 inch (81.03 mm) |