BUD INDUSTRIES, INC. Boxes CU-4479

Description
"Box Metal, Aluminum Natural Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 2.136"" (54.25mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 2.136"" (54.25mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1490-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 2.136"" (54.25mm)"

"Box Metal, Aluminum Natural Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 2.136"" (54.25mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 97H5029 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
97H5029
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 97H5029
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:54.1mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:54.1mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1490-ND 97H5029
Product Name Boxes Enclosure, Box, Aluminium; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Controller Enclosures - HAND-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.66 inch (220 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Silicone Heater Plate for Control Cabinets SSM - silicone heater plate for control cabinets ssm - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Enclosures, Boxes, & Cases - 115-903 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers