BUD INDUSTRIES, INC. Boxes CU-4478

Description
"Box Metal, Aluminum Natural Cover Included 7.500"" L x 7.500"" W (190.50mm x 190.50mm) X 2.620"" (66.55mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 7.500"" L x 7.500"" W (190.50mm x 190.50mm) X 2.620"" (66.55mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1488-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 7.500"" L x 7.500"" W (190.50mm x 190.50mm) X 2.620"" (66.55mm)"

"Box Metal, Aluminum Natural Cover Included 7.500"" L x 7.500"" W (190.50mm x 190.50mm) X 2.620"" (66.55mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 97H5027 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
97H5027
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 97H5027
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:66.5mm; External Width - Metric:191mm; External Depth - Metric:191mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:66.5mm; External Width - Metric:191mm; External Depth - Metric:191mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1488-ND 97H5027
Product Name Boxes Enclosure, Box, Aluminium; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 584924 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 8.66 inch (220 mm)
Width 6.14 inch (156 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details