BUD INDUSTRIES, INC. Boxes CU-4472-B

Description
"Box Metal, Aluminum Black Cover Included 4.750"" L x 3.150"" W (120.65mm x 80.01mm) X 2.330"" (59.18mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 4.750"" L x 3.150"" W (120.65mm x 80.01mm) X 2.330"" (59.18mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1477-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 4.750"" L x 3.150"" W (120.65mm x 80.01mm) X 2.330"" (59.18mm)"

"Box Metal, Aluminum Black Cover Included 4.750"" L x 3.150"" W (120.65mm x 80.01mm) X 2.330"" (59.18mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries - 97H5016 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
97H5016
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries 97H5016
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.2mm; External Width - Metric:80mm; External Depth - Metric:121mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.2mm; External Width - Metric:80mm; External Depth - Metric:121mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure; Aluminum Alloy; Smooth Black; 6-32 Flat Head; 4.75 in.; 2.174 in. - 70147539 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum Alloy; Smooth Black; 6-32 Flat Head; 4.75 in.; 2.174 in.
70147539
Enclosure; Aluminum Alloy; Smooth Black; 6-32 Flat Head; 4.75 in.; 2.174 in. 70147539
Econoboxes, Aluminum Alloy Material, Smooth Black⁄Natural Finish, 6-32 Flat Head Screw Type Aluminum alloy material 6-32 flat head screw type ADC-10 Aluminum Alloy Excellent Screening Properties Close Fitting Covers Attach with #6-32 Self Tapping Screws Easily Machined or Modified to Any Applications Requirement Mounts to Wall or Panel with #10 Size Screws (Not Furnished) Heavy Duty 0.90" Thick External Wall Mounting Bracket Mounts at Base to Allow Access to Internal Components Without Un-Mounting Box Natural or Smooth Black Powdercoat

Econoboxes, Aluminum Alloy Material, Smooth Black⁄Natural Finish, 6-32 Flat Head Screw Type

  • Aluminum alloy material
  • 6-32 flat head screw type
  • ADC-10 Aluminum Alloy
  • Excellent Screening Properties
  • Close Fitting Covers Attach with #6-32 Self Tapping Screws
  • Easily Machined or Modified to Any Applications Requirement
  • Mounts to Wall or Panel with #10 Size Screws (Not Furnished)
  • Heavy Duty 0.90" Thick External Wall Mounting Bracket
  • Mounts at Base to Allow Access to Internal Components Without Un-Mounting Box
  • Natural or Smooth Black Powdercoat
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1477-ND 97H5016 70147539
Product Name Boxes Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries Enclosure; Aluminum Alloy; Smooth Black; 6-32 Flat Head; 4.75 in.; 2.174 in.
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details