BUD INDUSTRIES, INC. Boxes CU-4471-B

Description
"Box Metal, Aluminum Black Cover Included 4.330"" L x 3.250"" W (109.98mm x 82.55mm) X 1.750"" (44.45mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 4.330"" L x 3.250"" W (109.98mm x 82.55mm) X 1.750"" (44.45mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1475-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 4.330"" L x 3.250"" W (109.98mm x 82.55mm) X 1.750"" (44.45mm)"

"Box Metal, Aluminum Black Cover Included 4.330"" L x 3.250"" W (109.98mm x 82.55mm) X 1.750"" (44.45mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries - 97H5014 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
97H5014
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries 97H5014
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:44.45mm; External Width - Metric:83mm; External Depth - Metric:110mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:44.45mm; External Width - Metric:83mm; External Depth - Metric:110mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1475-ND 97H5014
Product Name Boxes Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 226022 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 120-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers