BUD INDUSTRIES, INC. Boxes CU-4124

Description
"Box Metal, Aluminum Natural Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 1.218"" (30.94mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 1.218"" (30.94mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1464-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 1.218"" (30.94mm)"

"Box Metal, Aluminum Natural Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 1.218"" (30.94mm)"

Buy Now Datasheet
Econobox; Aluminum Alloy; 1.062 in.; 2.375 in.; Natural; 0.062 in. - 70147521 - Allied Electronics, Inc.
Fort Worth, TX, USA
Econobox; Aluminum Alloy; 1.062 in.; 2.375 in.; Natural; 0.062 in.
70147521
Econobox; Aluminum Alloy; 1.062 in.; 2.375 in.; Natural; 0.062 in. 70147521
Econobox, Body Material Aluminum Alloy, #6-32 Flat Head Screw ADC-10 Aluminum Alloy Excellent Screening Properties Close Fitting Covers Attach with #6-32 Self Tapping Screws Easily Machined or Modified to Any Applications Requirement Mounts to Wall or Panel with #10 Size Screws (Not Furnished) Heavy Duty 0.90" Thick External Wall Mounting Bracket Mounts at Base to Allow Access to Internal Components Without Un-Mounting Box Natural or Smooth Black Powdercoat

Econobox, Body Material Aluminum Alloy, #6-32 Flat Head Screw

  • ADC-10 Aluminum Alloy
  • Excellent Screening Properties
  • Close Fitting Covers Attach with #6-32 Self Tapping Screws
  • Easily Machined or Modified to Any Applications Requirement
  • Mounts to Wall or Panel with #10 Size Screws (Not Furnished)
  • Heavy Duty 0.90" Thick External Wall Mounting Bracket
  • Mounts at Base to Allow Access to Internal Components Without Un-Mounting Box
  • Natural or Smooth Black Powdercoat
Supplier's Site
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 97H5003 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
97H5003
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 97H5003
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.73mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.73mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1464-ND 70147521 97H5003
Product Name Boxes Econobox; Aluminum Alloy; 1.062 in.; 2.375 in.; Natural; 0.062 in. Enclosure, Box, Aluminium; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers