BUD INDUSTRIES, INC. Boxes CU-4123-B

Description
"Box Metal, Aluminum Black Cover Included 3.625"" L x 1.500"" W (92.08mm x 38.10mm) X 1.218"" (30.94mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 3.625"" L x 1.500"" W (92.08mm x 38.10mm) X 1.218"" (30.94mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1463-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 3.625"" L x 1.500"" W (92.08mm x 38.10mm) X 1.218"" (30.94mm)"

"Box Metal, Aluminum Black Cover Included 3.625"" L x 1.500"" W (92.08mm x 38.10mm) X 1.218"" (30.94mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries - 97H5002 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
97H5002
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries 97H5002
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.73mm; External Width - Metric:38mm; External Depth - Metric:92mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.73mm; External Width - Metric:38mm; External Depth - Metric:92mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1463-ND 97H5002
Product Name Boxes Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414O10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Enclosure - 53176965 - Radwell International
Keystone Electronics Corp.
Specs
Type Junction Box
View Details