BUD INDUSTRIES, INC. Utilibox Style G CU-389

Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style G
CU-389
Utilibox Style G CU-389
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Boxes - 377-1220-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 5.072"" L x 3.572"" W (128.83mm x 90.73mm) X 1.590"" (40.39mm)"

"Box Plastic, ABS Black Cover Included 5.072"" L x 3.572"" W (128.83mm x 90.73mm) X 1.590"" (40.39mm)"

Buy Now Datasheet
Enclosure; ABS Plastic; Black; 5.07 in.L x 3.57 in. W x 1.59 in. H; Black - 70148338 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS Plastic; Black; 5.07 in.L x 3.57 in. W x 1.59 in. H; Black
70148338
Enclosure; ABS Plastic; Black; 5.07 in.L x 3.57 in. W x 1.59 in. H; Black 70148338
Style G ABS Plastic Enclosures, Black Color, Flammability Rating UL94V-O Horizontal PCB mounting bosses Molded-in mounting brackets Black ABS Plastic with 94V-O Flammability Rating at 0.080" Thickness and Continuous Use Temperature of 70°C Comes with Close-Fitting Interlocking Lid and Assembly Hardware Horizontal PCB Mounting Bosses Special Colors and Finishes Are Available Upon Request Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Style G ABS Plastic Enclosures, Black Color, Flammability Rating UL94V-O

  • Horizontal PCB mounting bosses
  • Molded-in mounting brackets
  • Black ABS Plastic with 94V-O Flammability Rating at 0.080" Thickness and Continuous Use Temperature of 70°C
  • Comes with Close-Fitting Interlocking Lid and Assembly Hardware
  • Horizontal PCB Mounting Bosses
  • Special Colors and Finishes Are Available Upon Request
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 05M4066 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
05M4066
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 05M4066
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:40.39mm; External Width - Metric:91mm; External Depth - Metric:129mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:40.39mm; External Width - Metric:91mm; External Depth - Metric:129mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-389 377-1220-ND 70148338 05M4066
Product Name Utilibox Style G Boxes Enclosure; ABS Plastic; Black; 5.07 in.L x 3.57 in. W x 1.59 in. H; Black Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 5.07 inch (129 mm) 1.59 inch (40.39 mm)
Width 3.57 inch (90.68 mm) 3.58 inch (91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 2832103 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details
2 suppliers
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 107-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers