BUD INDUSTRIES, INC. Boxes CU-3297

Description
"Box Plastic, ABS Black Cover Included 8.320"" L x 5.070"" W (211.33mm x 128.78mm) X 1.640"" (41.66mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 8.320"" L x 5.070"" W (211.33mm x 128.78mm) X 1.640"" (41.66mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2652-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 8.320"" L x 5.070"" W (211.33mm x 128.78mm) X 1.640"" (41.66mm)"

"Box Plastic, ABS Black Cover Included 8.320"" L x 5.070"" W (211.33mm x 128.78mm) X 1.640"" (41.66mm)"

Buy Now Datasheet
Enclosure, Utility Box, Abs, Black; Enclosure Type Bud Industries - 56AC3240 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility Box, Abs, Black; Enclosure Type Bud Industries
56AC3240
Enclosure, Utility Box, Abs, Black; Enclosure Type Bud Industries 56AC3240
ENCLOSURE, UTILITY BOX, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:38.1mm; External Width - Metric:127mm; External Depth - Metric:209.6mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY BOX, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:38.1mm; External Width - Metric:127mm; External Depth - Metric:209.6mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2652-ND 56AC3240
Product Name Boxes Enclosure, Utility Box, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Wide Format Handheld Enclosures - SOFT-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.02 to 5.91 inch (102 to 150 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 130-510 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers