BUD INDUSTRIES, INC. Boxes CU-3295

Description
"Box Plastic, ABS Black Cover Included 8.320"" L x 5.070"" W (211.33mm x 128.78mm) X 1.640"" (41.66mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 8.320"" L x 5.070"" W (211.33mm x 128.78mm) X 1.640"" (41.66mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2650-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 8.320"" L x 5.070"" W (211.33mm x 128.78mm) X 1.640"" (41.66mm)"

"Box Plastic, ABS Black Cover Included 8.320"" L x 5.070"" W (211.33mm x 128.78mm) X 1.640"" (41.66mm)"

Buy Now Datasheet
Enclosure, Utility Box, Abs, Black; Enclosure Type Bud Industries - 56AC3239 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility Box, Abs, Black; Enclosure Type Bud Industries
56AC3239
Enclosure, Utility Box, Abs, Black; Enclosure Type Bud Industries 56AC3239
ENCLOSURE, UTILITY BOX, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:38.1mm; External Width - Metric:127mm; External Depth - Metric:209.6mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY BOX, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:38.1mm; External Width - Metric:127mm; External Depth - Metric:209.6mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2650-ND 56AC3239
Product Name Boxes Enclosure, Utility Box, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 8194068 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 11.42 inch (290 mm)
Width 7.87 inch (200 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB-ULX empty enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
TK Series Enclosures - 130-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
4 suppliers