BUD INDUSTRIES, INC. Boxes CU-3295-MB

Description
"Box Plastic, ABS Black Cover Included 8.320"" L x 5.070"" W (211.33mm x 128.78mm) X 1.640"" (41.66mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 8.320"" L x 5.070"" W (211.33mm x 128.78mm) X 1.640"" (41.66mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2651-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 8.320"" L x 5.070"" W (211.33mm x 128.78mm) X 1.640"" (41.66mm)"

"Box Plastic, ABS Black Cover Included 8.320"" L x 5.070"" W (211.33mm x 128.78mm) X 1.640"" (41.66mm)"

Buy Now Datasheet
Enclosure, Utility Box, Abs, Black; Enclosure Type Bud Industries - 56AC7826 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility Box, Abs, Black; Enclosure Type Bud Industries
56AC7826
Enclosure, Utility Box, Abs, Black; Enclosure Type Bud Industries 56AC7826
ENCLOSURE, UTILITY BOX, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:41.66mm; External Width - Metric:128.8mm; External Depth - Metric:211.3mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY BOX, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:41.66mm; External Width - Metric:128.8mm; External Depth - Metric:211.3mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2651-ND 56AC7826
Product Name Boxes Enclosure, Utility Box, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GRP nR Zone 2 - universal-access-point-enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
TK Series Enclosures - 131-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers