BUD INDUSTRIES, INC. Boxes CU-3286

Description
"Box Plastic, ABS Black Cover Included 10.151"" L x 6.151"" W (257.84mm x 156.24mm) X 3.125"" (79.38mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 10.151"" L x 6.151"" W (257.84mm x 156.24mm) X 3.125"" (79.38mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1959-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 10.151"" L x 6.151"" W (257.84mm x 156.24mm) X 3.125"" (79.38mm)"

"Box Plastic, ABS Black Cover Included 10.151"" L x 6.151"" W (257.84mm x 156.24mm) X 3.125"" (79.38mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 56J7097 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
56J7097
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 56J7097
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:79.5mm; External Width - Metric:156mm; External Depth - Metric:258mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:79.5mm; External Width - Metric:156mm; External Depth - Metric:258mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1959-ND 56J7097
Product Name Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 583195 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.49 inch (114 mm)
Width 2.83 inch (72 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 104-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers