BUD INDUSTRIES, INC. Utilibox; ABS Thermoplastic; Black Textured; 2.256 in. CU-3284-MB

Description
Utilibox, ABS Thermoplastic Body Material, Black Textured Finish Four (4) #4-40 x 0.375 in. long screws are supplied for assembling cover to body Black KJB Cycolac Thermoplastic with Flammability Rating of 94-VO at 0.080" Thickness and Continuous Use Temperature of 70°C Comes with Close Fitting Interlocking Lid and Assembly Hardware Special Colors and Textured Finishes Are Available Upon Request Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Description
Utilibox, ABS Thermoplastic Body Material, Black Textured Finish Four (4) #4-40 x 0.375 in. long screws are supplied for assembling cover to body Black KJB Cycolac Thermoplastic with Flammability Rating of 94-VO at 0.080" Thickness and Continuous Use Temperature of 70°C Comes with Close Fitting Interlocking Lid and Assembly Hardware Special Colors and Textured Finishes Are Available Upon Request Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Suppliers

Company
Product
Description
Supplier Links
Utilibox; ABS Thermoplastic; Black Textured; 2.256 in. - 70147641 - Allied Electronics, Inc.
Fort Worth, TX, USA
Utilibox; ABS Thermoplastic; Black Textured; 2.256 in.
70147641
Utilibox; ABS Thermoplastic; Black Textured; 2.256 in. 70147641
Utilibox, ABS Thermoplastic Body Material, Black Textured Finish Four (4) #4-40 x 0.375 in. long screws are supplied for assembling cover to body Black KJB Cycolac Thermoplastic with Flammability Rating of 94-VO at 0.080" Thickness and Continuous Use Temperature of 70°C Comes with Close Fitting Interlocking Lid and Assembly Hardware Special Colors and Textured Finishes Are Available Upon Request Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Utilibox, ABS Thermoplastic Body Material, Black Textured Finish

  • Four (4) #4-40 x 0.375 in. long screws are supplied for assembling cover to body
  • Black KJB Cycolac Thermoplastic with Flammability Rating of 94-VO at 0.080" Thickness and Continuous Use Temperature of 70°C
  • Comes with Close Fitting Interlocking Lid and Assembly Hardware
  • Special Colors and Textured Finishes Are Available Upon Request
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4544 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4544
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4544
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:60.2mm; External Width - Metric:117mm; External Depth - Metric:193mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:60.2mm; External Width - Metric:117mm; External Depth - Metric:193mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
BUDI Wall Mount - CU-3284-MB - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
CU-3284-MB
BUDI Wall Mount CU-3284-MB
Utilibox Style A Plastic Utility Box wit

Utilibox Style A Plastic Utility Box wit

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 70147641 06M4544 CU-3284-MB
Product Name Utilibox; ABS Thermoplastic; Black Textured; 2.256 in. Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries BUDI Wall Mount
Type Electronic and Instrument Enclosures
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 2306166 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 2.95 inch (75 mm)
Depth 1.57 inch (40 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details