UL 94V-5VA flammability rating, available in black
"Box Plastic, ABS Black Cover Included 5.604"" L x 3.848"" W (142.34mm x 97.74mm) X 1.350"" (34.29mm)"
Enclosure, Utilibox, ABS Plastic Body Material, Black Textured Finish
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:34.29mm; External Width - Metric:98mm; External Depth - Metric:142mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| BUD INDUSTRIES, INC. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | CU-3245 | CU-3245-ND | 70148542 | 99B1208 |
| Product Name | Utilibox Style I | Boxes | Enclosure, Utilibox; ABS Plastic; 3.85 in. L x 1.35 in. W x 5.6 in. H; Black | Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries |
| Type | Electronic and Instrument Enclosures | Junction Box | Electronic and Instrument Enclosures | |
| Shape | Rectangular | |||
| Length | 5.6 inch (142 mm) | 1.35 inch (34.29 mm) | ||
| Width | 3.85 inch (97.79 mm) | 3.86 inch (98 mm) |