BUD INDUSTRIES, INC. Utilibox Style I CU-3244

Description
UL 94V-5VA flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-5VA flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style I
CU-3244
Utilibox Style I CU-3244
UL 94V-5VA flammability rating, available in black

UL 94V-5VA flammability rating, available in black

Supplier's Site
Boxes - CU-3244-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 4.604"" L x 3.354"" W (116.94mm x 85.19mm) X 1.350"" (34.29mm)"

"Box Plastic, ABS Black Cover Included 4.604"" L x 3.354"" W (116.94mm x 85.19mm) X 1.350"" (34.29mm)"

Buy Now Datasheet
Fort Worth, TX, USA
Enclosure, Utilibox; ABS Plastic; 3.35 in. L x 1.35 in. W x 4.6 in. H; Black
70148651
Enclosure, Utilibox; ABS Plastic; 3.35 in. L x 1.35 in. W x 4.6 in. H; Black 70148651
Enclosure, Utilibox, ABS Plastic Body Material, Black Textured Finish Textured surface makes it more mar-resistant Flush mounted black colored screws improve looks Insert in top allows for easy modificomtermation Internal PCB mounting bosses Molded-in mounting brackets are provided Textured Surface Makes It More Mar-Resistant Flush Mounted Black Colored Screws Improve Looks Insert in Top Allows for Easy Modification Durable Black ABS Plastic, UL94-5VA Flammability Rating Internal PCB Mounting Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Enclosure, Utilibox, ABS Plastic Body Material, Black Textured Finish

  • Textured surface makes it more mar-resistant
  • Flush mounted black colored screws improve looks
  • Insert in top allows for easy modificomtermation
  • Internal PCB mounting bosses
  • Molded-in mounting brackets are provided
  • Textured Surface Makes It More Mar-Resistant
  • Flush Mounted Black Colored Screws Improve Looks
  • Insert in Top Allows for Easy Modification
  • Durable Black ABS Plastic, UL94-5VA Flammability Rating
  • Internal PCB Mounting
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4539 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4539
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4539
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:34.29mm; External Width - Metric:85mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:34.29mm; External Width - Metric:85mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-3244 CU-3244-ND 70148651 06M4539
Product Name Utilibox Style I Boxes Enclosure, Utilibox; ABS Plastic; 3.35 in. L x 1.35 in. W x 4.6 in. H; Black Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 4.6 inch (117 mm) 1.35 inch (34.29 mm)
Width 3.35 inch (85.09 mm) 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

METTEC 19 INCH RACK CASES 3.464 X 10.531 - 70016878 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.46 inch (88.01 mm)
Material Aluminum
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 111-010 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers