BUD INDUSTRIES, INC. Utilibox Style I CU-3243

Description
UL 94V-5VA flammability rating, available in black
Datasheet
Description
UL 94V-5VA flammability rating, available in black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style I
CU-3243
Utilibox Style I CU-3243
UL 94V-5VA flammability rating, available in black

UL 94V-5VA flammability rating, available in black

Supplier's Site
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4537 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4537
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4537
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:72mm; External Depth - Metric:107mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:72mm; External Depth - Metric:107mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Utilibox; ABS Plastic; 2.85 in. L x 1.10 in. W x 4.21 in. H; Black - 70148541 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Utilibox; ABS Plastic; 2.85 in. L x 1.10 in. W x 4.21 in. H; Black
70148541
Enclosure, Utilibox; ABS Plastic; 2.85 in. L x 1.10 in. W x 4.21 in. H; Black 70148541
Enclosure, Utilibox, ABS Plastic Body Material, Black Textured Finish Textured surface makes it more mar-resistant Flush mounted black colored screws improve looks Insert in top allows for easy modificomtermation Internal PCB mounting bosses Molded-in mounting brackets are provided Textured Surface Makes It More Mar-Resistant Flush Mounted Black Colored Screws Improve Looks Insert in Top Allows for Easy Modification Durable Black ABS Plastic, UL94-5VA Flammability Rating Internal PCB Mounting Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Enclosure, Utilibox, ABS Plastic Body Material, Black Textured Finish

  • Textured surface makes it more mar-resistant
  • Flush mounted black colored screws improve looks
  • Insert in top allows for easy modificomtermation
  • Internal PCB mounting bosses
  • Molded-in mounting brackets are provided
  • Textured Surface Makes It More Mar-Resistant
  • Flush Mounted Black Colored Screws Improve Looks
  • Insert in Top Allows for Easy Modification
  • Durable Black ABS Plastic, UL94-5VA Flammability Rating
  • Internal PCB Mounting
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-3243 06M4537 70148541
Product Name Utilibox Style I Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Enclosure, Utilibox; ABS Plastic; 2.85 in. L x 1.10 in. W x 4.21 in. H; Black
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 4.21 inch (107 mm) 1.1 inch (27.94 mm)
Width 2.85 inch (72.39 mm) 2.83 inch (72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
TNXCD Cylindrical Flameproof Enclosure - flameproof-enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details