BUD INDUSTRIES, INC. Utilibox Style I CU-3242

Description
UL 94V-5VA flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-5VA flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style I
CU-3242
Utilibox Style I CU-3242
UL 94V-5VA flammability rating, available in black

UL 94V-5VA flammability rating, available in black

Supplier's Site
Boxes - 377-1978-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 3.354"" L x 3.354"" W (85.19mm x 85.19mm) X 1.350"" (34.29mm)"

"Box Plastic, ABS Black Cover Included 3.354"" L x 3.354"" W (85.19mm x 85.19mm) X 1.350"" (34.29mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries - 05M4063 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
05M4063
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries 05M4063
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:34.29mm; External Width - Metric:85mm; External Depth - Metric:85mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:34.29mm; External Width - Metric:85mm; External Depth - Metric:85mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Utilibox; ABS Plastic; 3.35 in. L x 1.35 in. W x 3.35 in. H; Black - 70148650 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Utilibox; ABS Plastic; 3.35 in. L x 1.35 in. W x 3.35 in. H; Black
70148650
Enclosure, Utilibox; ABS Plastic; 3.35 in. L x 1.35 in. W x 3.35 in. H; Black 70148650
Enclosure, Utilibox, ABS Plastic Body Material, Black Textured Finish Textured surface makes it more mar-resistant Flush mounted black colored screws improve looks Insert in top allows for easy modificomtermation Internal PCB mounting bosses Molded-in mounting brackets are provided Textured Surface Makes It More Mar-Resistant Flush Mounted Black Colored Screws Improve Looks Insert in Top Allows for Easy Modification Durable Black ABS Plastic, UL94-5VA Flammability Rating Internal PCB Mounting Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Enclosure, Utilibox, ABS Plastic Body Material, Black Textured Finish

  • Textured surface makes it more mar-resistant
  • Flush mounted black colored screws improve looks
  • Insert in top allows for easy modificomtermation
  • Internal PCB mounting bosses
  • Molded-in mounting brackets are provided
  • Textured Surface Makes It More Mar-Resistant
  • Flush Mounted Black Colored Screws Improve Looks
  • Insert in Top Allows for Easy Modification
  • Durable Black ABS Plastic, UL94-5VA Flammability Rating
  • Internal PCB Mounting
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-3242 377-1978-ND 05M4063 70148650
Product Name Utilibox Style I Boxes Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries Enclosure, Utilibox; ABS Plastic; 3.35 in. L x 1.35 in. W x 3.35 in. H; Black
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 3.35 inch (85.09 mm) 1.35 inch (34.29 mm)
Width 3.35 inch (85.09 mm) 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details